PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.75
Bulb
Finish: Dark Bamboo
Weight: 31.25
Product Name: 52`` Outdoor Ceiling Fan
UPC: 822920120015
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Dark Bamboo
Electricity Use: 68
Light Kit: FLG-110-04
Speeds: 3-Speed, RPM: Low - 70/High - 160
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5304
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 456163 |
| Product Name | 52-110-5BA-04 Fans-Wet Location |