Capital Lighting, Inc. E21309-10PC Pendants-Other 456032

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 7.92 Product Name: Seven Light Pendant UPC: 845094026815 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 7.92 Product Name: Seven Light Pendant UPC: 845094026815 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21309-10PC Pendants-Other - 456032 - Capital Lighting, Inc.
Columbus, OH, USA
E21309-10PC Pendants-Other
456032
E21309-10PC Pendants-Other 456032
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 7.92 Product Name: Seven Light Pendant UPC: 845094026815 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.75
Bulb
Type: G9 T4
Qty: 7
Wattage: 40
Finish: Polished Chrome
Weight: 7.92
Product Name: Seven Light Pendant
UPC: 845094026815
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456032
Product Name E21309-10PC Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details