Capital Lighting, Inc. E21206-10PC Pendants-Other 456031

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 14.96 Product Name: Six Light Pendant UPC: 845094026723 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 14.96 Product Name: Six Light Pendant UPC: 845094026723 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21206-10PC Pendants-Other - 456031 - Capital Lighting, Inc.
Columbus, OH, USA
E21206-10PC Pendants-Other
456031
E21206-10PC Pendants-Other 456031
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 8.75 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 14.96 Product Name: Six Light Pendant UPC: 845094026723 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 8.75
Bulb
Type: G9 T4
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 14.96
Product Name: Six Light Pendant
UPC: 845094026723
Category: Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456031
Product Name E21206-10PC Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details