Capital Lighting, Inc. E21300-10PC Flush Mounts-Bowl Style 456030

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 8.36 Product Name: Seven Light Flush Mount UPC: 845094026808 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 8.36 Product Name: Seven Light Flush Mount UPC: 845094026808 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21300-10PC Flush Mounts-Bowl Style - 456030 - Capital Lighting, Inc.
Columbus, OH, USA
E21300-10PC Flush Mounts-Bowl Style
456030
E21300-10PC Flush Mounts-Bowl Style 456030
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 8.36 Product Name: Seven Light Flush Mount UPC: 845094026808 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.75
Bulb
Type: G9 T4
Qty: 7
Wattage: 40
Finish: Polished Chrome
Weight: 8.36
Product Name: Seven Light Flush Mount
UPC: 845094026808
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456030
Product Name E21300-10PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details