Capital Lighting, Inc. E21502-09WT Pendants-Glass Down 456016

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome/White Weight: 13.64 Product Name: One Light Pendant UPC: 845094026709 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome/White Weight: 13.64 Product Name: One Light Pendant UPC: 845094026709 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21502-09WT Pendants-Glass Down - 456016 - Capital Lighting, Inc.
Columbus, OH, USA
E21502-09WT Pendants-Glass Down
456016
E21502-09WT Pendants-Glass Down 456016
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome/White Weight: 13.64 Product Name: One Light Pendant UPC: 845094026709 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome/White
Weight: 13.64
Product Name: One Light Pendant
UPC: 845094026709
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456016
Product Name E21502-09WT Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details