Capital Lighting, Inc. E21700-69PC Lamps-Accent Lamps 456010

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.75 Length 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 7.92 Product Name: One Light Table Lamp UPC: 845094026792 Category: Table Lamp Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 102 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.75 Length 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 7.92 Product Name: One Light Table Lamp UPC: 845094026792 Category: Table Lamp Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 102 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21700-69PC Lamps-Accent Lamps - 456010 - Capital Lighting, Inc.
Columbus, OH, USA
E21700-69PC Lamps-Accent Lamps
456010
E21700-69PC Lamps-Accent Lamps 456010
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.75 Length 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 7.92 Product Name: One Light Table Lamp UPC: 845094026792 Category: Table Lamp Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Wire: 102 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.75
Length 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 7.92
Product Name: One Light Table Lamp
UPC: 845094026792
Category: Table Lamp
Glass: Silver Plate
Shipped Via: UPS
Safety Listing: Dry
Wire: 102
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456010
Product Name E21700-69PC Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details