Capital Lighting, Inc. 2108 Lamps-Pharmacy-Floor 455981

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 43.25 Bulb Qty: 1 Wattage: 35 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 43.25 Bulb Qty: 1 Wattage: 35 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
2108 Lamps-Pharmacy-Floor - 455981 - Capital Lighting, Inc.
Columbus, OH, USA
2108 Lamps-Pharmacy-Floor
455981
2108 Lamps-Pharmacy-Floor 455981
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 43.25 Bulb Qty: 1 Wattage: 35 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 43.25
Bulb
Qty: 1
Wattage: 35
Finish: Dark Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455981
Product Name 2108 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details