Capital Lighting, Inc. 2024 Mini Pendants-Rod 455965

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Brush Chrome Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Brush Chrome Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2024 Mini Pendants-Rod - 455965 - Capital Lighting, Inc.
Columbus, OH, USA
2024 Mini Pendants-Rod
455965
2024 Mini Pendants-Rod 455965
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Brush Chrome Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.00
Bulb
Type: T10 Tubular
Qty: 1
Wattage: 60
Finish: Brush Chrome
Product Name: One Light Pendant
Category: Pendant
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455965
Product Name 2024 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details