Capital Lighting, Inc. 1986 Sconces-Single Glass 455948

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 3.75 Bulb Qty: 2 Wattage: 40 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 3.75 Bulb Qty: 2 Wattage: 40 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1986 Sconces-Single Glass - 455948 - Capital Lighting, Inc.
Columbus, OH, USA
1986 Sconces-Single Glass
455948
1986 Sconces-Single Glass 455948
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 3.75 Bulb Qty: 2 Wattage: 40 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Extension: 3.75
Bulb
Qty: 2
Wattage: 40
Finish: Natural Brass
Product Name: Two Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455948
Product Name 1986 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details