Capital Lighting, Inc. 1985 Flush Mounts-Bowl Style 455945

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Qty: 3 Wattage: 60 Finish: Natural Brass Product Name: Three Light Flushmount Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Qty: 3 Wattage: 60 Finish: Natural Brass Product Name: Three Light Flushmount Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
1985 Flush Mounts-Bowl Style - 455945 - Capital Lighting, Inc.
Columbus, OH, USA
1985 Flush Mounts-Bowl Style
455945
1985 Flush Mounts-Bowl Style 455945
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.25 Bulb Qty: 3 Wattage: 60 Finish: Natural Brass Product Name: Three Light Flushmount Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.25
Bulb
Qty: 3
Wattage: 60
Finish: Natural Brass
Product Name: Three Light Flushmount
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455945
Product Name 1985 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details