Capital Lighting, Inc. 1956 Sconces-Other 455942

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 4 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Black Leather Product Name: Two Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 4 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Black Leather Product Name: Two Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1956 Sconces-Other - 455942 - Capital Lighting, Inc.
Columbus, OH, USA
1956 Sconces-Other
455942
1956 Sconces-Other 455942
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 4 Bulb Type: B11 Torpedo Qty: 2 Wattage: 60 Finish: Black Leather Product Name: Two Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Extension: 4
Bulb
Type: B11 Torpedo
Qty: 2
Wattage: 60
Finish: Black Leather
Product Name: Two Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455942
Product Name 1956 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details