Capital Lighting, Inc. 1955 Sconces-Drum Shades 455940

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Saddle Brn Leather Product Name: Two Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Saddle Brn Leather Product Name: Two Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1955 Sconces-Drum Shades - 455940 - Capital Lighting, Inc.
Columbus, OH, USA
1955 Sconces-Drum Shades
455940
1955 Sconces-Drum Shades 455940
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Saddle Brn Leather Product Name: Two Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Extension: 4
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Saddle Brn Leather
Product Name: Two Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455940
Product Name 1955 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details