Capital Lighting, Inc. 2029 Sconces-Single Glass 455939

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 6 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 6 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2029 Sconces-Single Glass - 455939 - Capital Lighting, Inc.
Columbus, OH, USA
2029 Sconces-Single Glass
455939
2029 Sconces-Single Glass 455939
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Extension: 6 Bulb Type: T10 Tubular Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Extension: 6
Bulb
Type: T10 Tubular
Qty: 1
Wattage: 60
Finish: Deep Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455939
Product Name 2029 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details