Capital Lighting, Inc. 2043 Flush Mounts-Other 455933

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polish Nickel Product Name: One Light Flushmount Category: Flushmount Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polish Nickel Product Name: One Light Flushmount Category: Flushmount Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2043 Flush Mounts-Other - 455933 - Capital Lighting, Inc.
Columbus, OH, USA
2043 Flush Mounts-Other
455933
2043 Flush Mounts-Other 455933
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polish Nickel Product Name: One Light Flushmount Category: Flushmount Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polish Nickel
Product Name: One Light Flushmount
Category: Flushmount
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455933
Product Name 2043 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details