Capital Lighting, Inc. 2055W Pendants-Drum Shade 455917

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2055W Pendants-Drum Shade - 455917 - Capital Lighting, Inc.
Columbus, OH, USA
2055W Pendants-Drum Shade
455917
2055W Pendants-Drum Shade 455917
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Pendant Category: Pendant Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Polish Nickel
Product Name: One Light Pendant
Category: Pendant
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455917
Product Name 2055W Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details