Capital Lighting, Inc. 2060 Sconces-Single Glass 455915

Description
PRODUCT DETAILS / SPECS Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hotel Silver Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hotel Silver Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2060 Sconces-Single Glass - 455915 - Capital Lighting, Inc.
Columbus, OH, USA
2060 Sconces-Single Glass
455915
2060 Sconces-Single Glass 455915
PRODUCT DETAILS / SPECS Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hotel Silver Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Height: 9.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Hotel Silver
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455915
Product Name 2060 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details