Capital Lighting, Inc. 2057 Lamps-Floor Lamps 455913

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 79.50 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 79.50 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2057 Lamps-Floor Lamps - 455913 - Capital Lighting, Inc.
Columbus, OH, USA
2057 Lamps-Floor Lamps
455913
2057 Lamps-Floor Lamps 455913
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 79.50 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: Polish Nickel Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 79.50
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: Polish Nickel
Product Name: One Light Floor Lamp
Category: Floor Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455913
Product Name 2057 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details