Capital Lighting, Inc. 2072 Lamps-Table Lamps 455908

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Qty: 2 Wattage: 40 Finish: Tudor Bronze Product Name: Two Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Qty: 2 Wattage: 40 Finish: Tudor Bronze Product Name: Two Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2072 Lamps-Table Lamps - 455908 - Capital Lighting, Inc.
Columbus, OH, USA
2072 Lamps-Table Lamps
455908
2072 Lamps-Table Lamps 455908
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Qty: 2 Wattage: 40 Finish: Tudor Bronze Product Name: Two Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Qty: 2
Wattage: 40
Finish: Tudor Bronze
Product Name: Two Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455908
Product Name 2072 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details