Capital Lighting, Inc. 2063 Sconces-Single Glass 455907

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2063 Sconces-Single Glass - 455907 - Capital Lighting, Inc.
Columbus, OH, USA
2063 Sconces-Single Glass
455907
2063 Sconces-Single Glass 455907
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 9.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polish Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 9.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polish Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455907
Product Name 2063 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details