Capital Lighting, Inc. 2070 Lamps-Accent Lamps 455901

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
2070 Lamps-Accent Lamps - 455901 - Capital Lighting, Inc.
Columbus, OH, USA
2070 Lamps-Accent Lamps
455901
2070 Lamps-Accent Lamps 455901
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tudor Bronze
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455901
Product Name 2070 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details