Capital Lighting, Inc. Z173 Lamps-Accent Lamps 455899

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 7.5 Bulb Type: A Torpedo Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322813919 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 7.5 Bulb Type: A Torpedo Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322813919 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z173 Lamps-Accent Lamps - 455899 - Capital Lighting, Inc.
Columbus, OH, USA
Z173 Lamps-Accent Lamps
455899
Z173 Lamps-Accent Lamps 455899
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 6.50 Extension: 7.5 Bulb Type: A Torpedo Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322813919 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 6.50
Extension: 7.5
Bulb
Type: A Torpedo
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322813919
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455899
Product Name Z173 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details