Capital Lighting, Inc. Z1812 Lamps-Table Lamps 455891

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 8 Product Name: One Light Table Lamp UPC: 8322518128 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 8 Product Name: One Light Table Lamp UPC: 8322518128 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1812 Lamps-Table Lamps - 455891 - Capital Lighting, Inc.
Columbus, OH, USA
Z1812 Lamps-Table Lamps
455891
Z1812 Lamps-Table Lamps 455891
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 8 Product Name: One Light Table Lamp UPC: 8322518128 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze Powder
Weight: 8
Product Name: One Light Table Lamp
UPC: 8322518128
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455891
Product Name Z1812 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details