Capital Lighting, Inc. Z1813 Lamps-Table Lamps 455890

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 14 Product Name: One Light Table Lamp UPC: 8322518135 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 14 Product Name: One Light Table Lamp UPC: 8322518135 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1813 Lamps-Table Lamps - 455890 - Capital Lighting, Inc.
Columbus, OH, USA
Z1813 Lamps-Table Lamps
455890
Z1813 Lamps-Table Lamps 455890
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Powder Weight: 14 Product Name: One Light Table Lamp UPC: 8322518135 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.75
Extension: 31
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze Powder
Weight: 14
Product Name: One Light Table Lamp
UPC: 8322518135
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455890
Product Name Z1813 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details