Capital Lighting, Inc. Z1905 Lamps-Pharmacy-Floor 455875

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 8322519057 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 8322519057 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1905 Lamps-Pharmacy-Floor - 455875 - Capital Lighting, Inc.
Columbus, OH, USA
Z1905 Lamps-Pharmacy-Floor
455875
Z1905 Lamps-Pharmacy-Floor 455875
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 20 Product Name: One Light Floor Lamp UPC: 8322519057 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 40.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Deep Bronze
Weight: 20
Product Name: One Light Floor Lamp
UPC: 8322519057
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455875
Product Name Z1905 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details