Capital Lighting, Inc. Z1999 Sconces-Single Candle 455864

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 8322519996 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 8322519996 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z1999 Sconces-Single Candle - 455864 - Capital Lighting, Inc.
Columbus, OH, USA
Z1999 Sconces-Single Candle
455864
Z1999 Sconces-Single Candle 455864
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4 Product Name: One Light Wall Sconce UPC: 8322519996 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.75
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Deep Bronze
Weight: 4
Product Name: One Light Wall Sconce
UPC: 8322519996
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455864
Product Name Z1999 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details