Capital Lighting, Inc. Z428X Sconces-Single Candle 455851

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: One Light Wall Swinger UPC: 8322542833 Category: Wall Swinger Designer: David Easton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: One Light Wall Swinger UPC: 8322542833 Category: Wall Swinger Designer: David Easton

Suppliers

Company
Product
Description
Supplier Links
Z428X Sconces-Single Candle - 455851 - Capital Lighting, Inc.
Columbus, OH, USA
Z428X Sconces-Single Candle
455851
Z428X Sconces-Single Candle 455851
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.00 Extension: 15 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: One Light Wall Swinger UPC: 8322542833 Category: Wall Swinger Designer: David Easton

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 11.00
Extension: 15
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 5
Product Name: One Light Wall Swinger
UPC: 8322542833
Category: Wall Swinger
Designer: David Easton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455851
Product Name Z428X Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details