Capital Lighting, Inc. Z1908 Lamps-Swing Arm-Wall 455849

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Extension: 21.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 4 Product Name: One Light Wall Swinger UPC: 8322519088 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Extension: 21.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 4 Product Name: One Light Wall Swinger UPC: 8322519088 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
Z1908 Lamps-Swing Arm-Wall - 455849 - Capital Lighting, Inc.
Columbus, OH, USA
Z1908 Lamps-Swing Arm-Wall
455849
Z1908 Lamps-Swing Arm-Wall 455849
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.25 Extension: 21.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 4 Product Name: One Light Wall Swinger UPC: 8322519088 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.25
Extension: 21.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Deep Bronze
Weight: 4
Product Name: One Light Wall Swinger
UPC: 8322519088
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455849
Product Name Z1908 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details