Capital Lighting, Inc. Z2091 Pendants-Drum Shade 455832

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Wattage: 40 Finish: Bronze Product Name: Chandelier UPC: 8322702107 Category: Chandelier Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Wattage: 40 Finish: Bronze Product Name: Chandelier UPC: 8322702107 Category: Chandelier Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z2091 Pendants-Drum Shade - 455832 - Capital Lighting, Inc.
Columbus, OH, USA
Z2091 Pendants-Drum Shade
455832
Z2091 Pendants-Drum Shade 455832
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 34.00 Extension: 12 Bulb Wattage: 40 Finish: Bronze Product Name: Chandelier UPC: 8322702107 Category: Chandelier Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 34.00
Extension: 12
Bulb
Wattage: 40
Finish: Bronze
Product Name: Chandelier
UPC: 8322702107
Category: Chandelier
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455832
Product Name Z2091 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details