Capital Lighting, Inc. Z2161 Lamps-Table Lamps 455813

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322334438 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322334438 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z2161 Lamps-Table Lamps - 455813 - Capital Lighting, Inc.
Columbus, OH, USA
Z2161 Lamps-Table Lamps
455813
Z2161 Lamps-Table Lamps 455813
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322334438 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322334438
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455813
Product Name Z2161 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details