Capital Lighting, Inc. Z2164 Pendants-Other 455812

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Extension: 3.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Pendant UPC: 8322521647 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Extension: 3.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Pendant UPC: 8322521647 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z2164 Pendants-Other - 455812 - Capital Lighting, Inc.
Columbus, OH, USA
Z2164 Pendants-Other
455812
Z2164 Pendants-Other 455812
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Extension: 3.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Pendant UPC: 8322521647 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Product Name: Eight Light Pendant
UPC: 8322521647
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455812
Product Name Z2164 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details