Capital Lighting, Inc. Z2182 Sconces-Single Candle 455809

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Over Metal Product Name: One Light Wall Sconce UPC: 8322818112 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Over Metal Product Name: One Light Wall Sconce UPC: 8322818112 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
Z2182 Sconces-Single Candle - 455809 - Capital Lighting, Inc.
Columbus, OH, USA
Z2182 Sconces-Single Candle
455809
Z2182 Sconces-Single Candle 455809
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Deep Patina Bronze Over Metal Product Name: One Light Wall Sconce UPC: 8322818112 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.88
Extension: 10.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Deep Patina Bronze Over Metal
Product Name: One Light Wall Sconce
UPC: 8322818112
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455809
Product Name Z2182 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details