Capital Lighting, Inc. Z2183 Pendants-Drum Shade 455807

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 8322739332 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 8322739332 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z2183 Pendants-Drum Shade - 455807 - Capital Lighting, Inc.
Columbus, OH, USA
Z2183 Pendants-Drum Shade
455807
Z2183 Pendants-Drum Shade 455807
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 8322739332 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.50
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Pendant
UPC: 8322739332
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455807
Product Name Z2183 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details