Capital Lighting, Inc. Z3362 Foyer/Hall Lanterns-Glass w/Frame 455805

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 8322533626 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 8322533626 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
Z3362 Foyer/Hall Lanterns-Glass w/Frame - 455805 - Capital Lighting, Inc.
Columbus, OH, USA
Z3362 Foyer/Hall Lanterns-Glass w/Frame
455805
Z3362 Foyer/Hall Lanterns-Glass w/Frame 455805
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 44.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 8322533626 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 44.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Pendant
UPC: 8322533626
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455805
Product Name Z3362 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details