Capital Lighting, Inc. 2142 Lamps-Floor Lamps 455772

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
2142 Lamps-Floor Lamps - 455772 - Capital Lighting, Inc.
Columbus, OH, USA
2142 Lamps-Floor Lamps
455772
2142 Lamps-Floor Lamps 455772
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 51.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 51.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455772
Product Name 2142 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details