Capital Lighting, Inc. 2140 Lamps-Table Lamps 455770

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2140 Lamps-Table Lamps - 455770 - Capital Lighting, Inc.
Columbus, OH, USA
2140 Lamps-Table Lamps
455770
2140 Lamps-Table Lamps 455770
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Natural Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455770
Product Name 2140 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details