Capital Lighting, Inc. 251X Lamps-Table Lamps 455710

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glaze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glaze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
251X Lamps-Table Lamps - 455710 - Capital Lighting, Inc.
Columbus, OH, USA
251X Lamps-Table Lamps
455710
251X Lamps-Table Lamps 455710
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Baby Blue Glaze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Baby Blue Glaze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455710
Product Name 251X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details