Capital Lighting, Inc. 2607 Lamps-Swing Arm-Floor 455706

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.00 Extension: 23.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Powdercoated Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.00 Extension: 23.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Powdercoated Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
2607 Lamps-Swing Arm-Floor - 455706 - Capital Lighting, Inc.
Columbus, OH, USA
2607 Lamps-Swing Arm-Floor
455706
2607 Lamps-Swing Arm-Floor 455706
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 60.00 Extension: 23.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Powdercoated Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 60.00
Extension: 23.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust Powdercoated
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455706
Product Name 2607 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details