Capital Lighting, Inc. 653 Pendants-Drum Shade 455688

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.75 Bulb Qty: 2 Wattage: 100 Finish: Natural Brass Product Name: Two Light Pendant Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.75 Bulb Qty: 2 Wattage: 100 Finish: Natural Brass Product Name: Two Light Pendant Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
653 Pendants-Drum Shade - 455688 - Capital Lighting, Inc.
Columbus, OH, USA
653 Pendants-Drum Shade
455688
653 Pendants-Drum Shade 455688
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.75 Bulb Qty: 2 Wattage: 100 Finish: Natural Brass Product Name: Two Light Pendant Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.75
Bulb
Qty: 2
Wattage: 100
Finish: Natural Brass
Product Name: Two Light Pendant
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455688
Product Name 653 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details