Capital Lighting, Inc. 4237 Lamps-Swing Arm-Wall 455660

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 17.5 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Swinger Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 17.5 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Swinger Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
4237 Lamps-Swing Arm-Wall - 455660 - Capital Lighting, Inc.
Columbus, OH, USA
4237 Lamps-Swing Arm-Wall
455660
4237 Lamps-Swing Arm-Wall 455660
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 17.5 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Swinger Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Extension: 17.5
Bulb
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Swinger
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455660
Product Name 4237 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details