Capital Lighting, Inc. 647 Lamps-Pharmacy-Floor 455658

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 43.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 43.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
647 Lamps-Pharmacy-Floor - 455658 - Capital Lighting, Inc.
Columbus, OH, USA
647 Lamps-Pharmacy-Floor
455658
647 Lamps-Pharmacy-Floor 455658
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 43.00 Extension: 14.75 Bulb Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 43.00
Extension: 14.75
Bulb
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455658
Product Name 647 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details