Capital Lighting, Inc. 4230 Lamps-Table Lamps 455648

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
4230 Lamps-Table Lamps - 455648 - Capital Lighting, Inc.
Columbus, OH, USA
4230 Lamps-Table Lamps
455648
4230 Lamps-Table Lamps 455648
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455648
Product Name 4230 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details