Capital Lighting, Inc. S657 Pendants-Drum Shade 455595

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322865703 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322865703 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S657 Pendants-Drum Shade - 455595 - Capital Lighting, Inc.
Columbus, OH, USA
S657 Pendants-Drum Shade
455595
S657 Pendants-Drum Shade 455595
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 8322865703 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 8322865703
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455595
Product Name S657 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details