Capital Lighting, Inc. Z1507 DBZ Lamps-Swing Arm-Floor 455586

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 8322515073 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 8322515073 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1507 DBZ Lamps-Swing Arm-Floor - 455586 - Capital Lighting, Inc.
Columbus, OH, USA
Z1507 DBZ Lamps-Swing Arm-Floor
455586
Z1507 DBZ Lamps-Swing Arm-Floor 455586
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 8322515073 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 47.00
Extension: 13.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 14
Product Name: One Light Floor Lamp
UPC: 8322515073
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455586
Product Name Z1507 DBZ Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details