Capital Lighting, Inc. Z1506 XXX Lamps-Floor Lamps 455584

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 8322626175 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 8322626175 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1506 XXX Lamps-Floor Lamps - 455584 - Capital Lighting, Inc.
Columbus, OH, USA
Z1506 XXX Lamps-Floor Lamps
455584
Z1506 XXX Lamps-Floor Lamps 455584
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 49.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 13 Product Name: One Light Floor Lamp UPC: 8322626175 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 49.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 13
Product Name: One Light Floor Lamp
UPC: 8322626175
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455584
Product Name Z1506 XXX Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details