Capital Lighting, Inc. Z1507 XXX Lamps-Swing Arm-Floor 455583

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 8322626182 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 8322626182 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1507 XXX Lamps-Swing Arm-Floor - 455583 - Capital Lighting, Inc.
Columbus, OH, USA
Z1507 XXX Lamps-Swing Arm-Floor
455583
Z1507 XXX Lamps-Swing Arm-Floor 455583
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 47.00 Extension: 13.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Deep Bronze Weight: 14 Product Name: One Light Floor Lamp UPC: 8322626182 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 47.00
Extension: 13.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Deep Bronze
Weight: 14
Product Name: One Light Floor Lamp
UPC: 8322626182
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455583
Product Name Z1507 XXX Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details