Capital Lighting, Inc. Z152 Flush Mounts-Bowl Style 455581

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322705412 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322705412 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
Z152 Flush Mounts-Bowl Style - 455581 - Capital Lighting, Inc.
Columbus, OH, USA
Z152 Flush Mounts-Bowl Style
455581
Z152 Flush Mounts-Bowl Style 455581
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322705412 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Length 4.50
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Flushmount
UPC: 8322705412
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455581
Product Name Z152 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details