Capital Lighting, Inc. S660 Lamps-Accent Lamps 455577

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322412112 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322412112 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S660 Lamps-Accent Lamps - 455577 - Capital Lighting, Inc.
Columbus, OH, USA
S660 Lamps-Accent Lamps
455577
S660 Lamps-Accent Lamps 455577
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 8322412112 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 8322412112
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455577
Product Name S660 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details