Capital Lighting, Inc. S662 Sconces-Pocket 455576

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Extension: 3.25 Bulb Type: B10 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322027224 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Extension: 3.25 Bulb Type: B10 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322027224 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S662 Sconces-Pocket - 455576 - Capital Lighting, Inc.
Columbus, OH, USA
S662 Sconces-Pocket
455576
S662 Sconces-Pocket 455576
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Extension: 3.25 Bulb Type: B10 Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322027224 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.00
Extension: 3.25
Bulb
Type: B10 Torpedo
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 8322027224
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455576
Product Name S662 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details