Capital Lighting, Inc. W2071 Lamps-Table Lamps 455562

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Stardust White Weight: 12 Product Name: Two Light Table Lamp UPC: 8322738335 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Stardust White Weight: 12 Product Name: Two Light Table Lamp UPC: 8322738335 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
W2071 Lamps-Table Lamps - 455562 - Capital Lighting, Inc.
Columbus, OH, USA
W2071 Lamps-Table Lamps
455562
W2071 Lamps-Table Lamps 455562
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Stardust White Weight: 12 Product Name: Two Light Table Lamp UPC: 8322738335 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Stardust White
Weight: 12
Product Name: Two Light Table Lamp
UPC: 8322738335
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455562
Product Name W2071 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details