Capital Lighting, Inc. Z149 Lamps-Floor Lamps 455559

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 9 Product Name: One Light Floor Lamp UPC: 8322514908 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 9 Product Name: One Light Floor Lamp UPC: 8322514908 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
Z149 Lamps-Floor Lamps - 455559 - Capital Lighting, Inc.
Columbus, OH, USA
Z149 Lamps-Floor Lamps
455559
Z149 Lamps-Floor Lamps 455559
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 9 Product Name: One Light Floor Lamp UPC: 8322514908 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 48.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Deep Bronze
Weight: 9
Product Name: One Light Floor Lamp
UPC: 8322514908
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455559
Product Name Z149 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details